Rowenta logo

Rowenta Silence Force RO4723 4,5 L Dry 2200 W Bagless

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79794
Info modified on:
18 May 2018, 10:52:18
Short summary description Rowenta Silence Force RO4723 4,5 L Dry 2200 W Bagless:

Rowenta Silence Force RO4723, 2200 W, Dry, Bagless, 4,5 L, HEPA, Filtering

Long summary description Rowenta Silence Force RO4723 4,5 L Dry 2200 W Bagless:

Rowenta Silence Force RO4723. Maximum input power: 2200 W. Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 4,5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 69 dB. Product colour: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.