Rowenta RH8133WA, Stick vacuum, Bagless, Red, Orange, 0,9 L, China, Dry
Rowenta RH8133WA. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Red, Orange. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic. Cord length: 6 m. Power source: AC, Maximum input power: 750 W, Annual energy consumption: 28 kWh. Package width: 295 mm, Package depth: 730 mm, Package height: 250 mm