Rowenta logo

Rowenta SteamForce Pro Steam iron 2900 W Black, Bordeaux

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117
Info modified on:
02 May 2025, 21:19:35
Short summary description Rowenta SteamForce Pro Steam iron 2900 W Black, Bordeaux:

Rowenta SteamForce Pro, Steam iron, 230 g/min, Black, Bordeaux, 120 g/min, 0,35 L, Heart, Side, Tip

Long summary description Rowenta SteamForce Pro Steam iron 2900 W Black, Bordeaux:

Rowenta SteamForce Pro. Type: Steam iron, Steam boost performance: 230 g/min, Product colour: Black, Bordeaux. Iron power: 2900 W. Width: 320 mm, Depth: 152 mm, Height: 155 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.