Rowenta logo

Rowenta Eco Intelligence DW6020 Dry & Steam iron Stainless Steel soleplate 2400 W Green, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77330
Info modified on:
02 May 2024, 15:28:27
Short summary description Rowenta Eco Intelligence DW6020 Dry & Steam iron Stainless Steel soleplate 2400 W Green, White:

Rowenta Eco Intelligence DW6020, Dry & Steam iron, Stainless Steel soleplate, 2 m, 180 g/min, Green, White, 40 g/min

Long summary description Rowenta Eco Intelligence DW6020 Dry & Steam iron Stainless Steel soleplate 2400 W Green, White:

Rowenta Eco Intelligence DW6020. Type: Dry & Steam iron, Soleplate type: Stainless Steel soleplate, Cord length: 2 m. Iron power: 2400 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.