Rowenta logo

Rowenta DG8985F0 steam ironing station 2400 W 1,4 L Microsteam 400 3De soleplate Green, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81156
Info modified on:
02 May 2024, 15:28:14
Short summary description Rowenta DG8985F0 steam ironing station 2400 W 1,4 L Microsteam 400 3De soleplate Green, Grey:

Rowenta DG8985F0, 2400 W, 500 g/min, Microsteam 400 3De soleplate, 7,5 bar, 1,4 L, 120 g/min

Long summary description Rowenta DG8985F0 steam ironing station 2400 W 1,4 L Microsteam 400 3De soleplate Green, Grey:

Rowenta DG8985F0. Iron power: 2400 W, Steam boost performance: 500 g/min, Soleplate type: Microsteam 400 3De soleplate. Cord length: 1,98 m. Width: 25,4 mm, Height: 31 mm, Weight: 5,76 kg. Power: 2400 W, Country of origin: France. Package width: 280 mm, Package depth: 445 mm, Package height: 345 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.