Rowenta logo

Rowenta OPTILISS FOR ELITE MODEL LOOK CF7112 Straightening iron

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98904
Info modified on:
04 Apr 2019, 06:10:56
Short summary description Rowenta OPTILISS FOR ELITE MODEL LOOK CF7112 Straightening iron:

Rowenta OPTILISS FOR ELITE MODEL LOOK CF7112, Straightening iron, 60 s, 220 V, 50 Hz, 185 °C

Long summary description Rowenta OPTILISS FOR ELITE MODEL LOOK CF7112 Straightening iron:

Rowenta OPTILISS FOR ELITE MODEL LOOK CF7112. Type: Straightening iron, Heat up time to 100°C: 60 s. AC input voltage: 220 V, AC input frequency: 50 Hz. Temperature: 185 °C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.