Channel partners
Manufacturers
Partners
More
Country:
Language:
UAE (EN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23550728 data-sheets &
43172 brands
– register (free)
InfiniBand & Fibre Optic Cables
ROLINE 50/125µm LC/LC 0.5m InfiniBand/fibre optic cable 0,5 m Grey
ROLINE 50/125µm LC/LC 0.5m InfiniBand/fibre optic cable 0,5 m Grey
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
ROLINE
Product name:
Fibre Optic Jumper Cable 50/125µm LC/LC, grey 0.5 m
Product code:
21.15.9750
GTIN (EAN/UPC):
7611990191130
Category:
InfiniBand & Fibre Optic Cables
Icecat Product ID:
6840078
Data-sheet quality:
created/standardized by Icecat
Product views:
20074
Info modified on:
08 Sept 2023, 11:53:47
Report mistake
Specs
Similar products
Contact Details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE