Ricoh SP201N, Laser, 1200 x 600 DPI, A4, 22 ppm, Duplex printing, Black, Grey
Ricoh SP201N. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm, Duplex printing. Product colour: Black, Grey