Ricoh logo

Ricoh SP 277NwX laser printer 600 x 1200 DPI A4 Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43895
Info modified on:
14 Mar 2024, 19:10:51
Short summary description Ricoh SP 277NwX laser printer 600 x 1200 DPI A4 Wi-Fi:

Ricoh SP 277NwX, Laser, 600 x 1200 DPI, A4, Network ready, Black, White

Long summary description Ricoh SP 277NwX laser printer 600 x 1200 DPI A4 Wi-Fi:

Ricoh SP 277NwX. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Network ready, Wi-Fi. Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.