QNAP logo

QNAP TS-870 10GbE 8x2TB NAS Tower 2 GB DDR3 16 TB QNAP Turbo System Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17933
Info modified on:
31 Mar 2024, 19:46:19
Short summary description QNAP TS-870 10GbE 8x2TB NAS Tower 2 GB DDR3 16 TB QNAP Turbo System Black:

QNAP TS-870 10GbE 8x2TB, NAS, Tower, 2 GB, DDR3, 16 TB, QNAP Turbo System

Long summary description QNAP TS-870 10GbE 8x2TB NAS Tower 2 GB DDR3 16 TB QNAP Turbo System Black:

QNAP TS-870 10GbE 8x2TB. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor frequency: 2,6 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 16 TB. Operating system installed: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.