QNAP TS-431XEU-2G, NAS, Rack (1U), Annapurna Labs, Alpine AL-314, 2 GB, DDR3
QNAP TS-431XEU-2G. Type: NAS. Chassis type: Rack (1U). Device class: Small & Medium Business. Processor family: Annapurna Labs, Processor model: Alpine AL-314, Processor frequency: 1,7 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 24 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System