QNAP logo

QNAP TS-253 Pro NAS Tower Intel® Celeron® 2 GB DDR3L 8 TB HDD QNAP QTS Aluminium, Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46936
Info modified on:
06 Aug 2024, 09:57:58
Short summary description QNAP TS-253 Pro NAS Tower Intel® Celeron® 2 GB DDR3L 8 TB HDD QNAP QTS Aluminium, Black:

QNAP TS-253 Pro, NAS, Tower, Intel® Celeron®, 2 GB, DDR3L, 8 TB

Long summary description QNAP TS-253 Pro NAS Tower Intel® Celeron® 2 GB DDR3L 8 TB HDD QNAP QTS Aluminium, Black:

QNAP TS-253 Pro. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 2 GB, Internal memory type: DDR3L. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: QNAP QTS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.