QNAP logo

QNAP TS-251 NAS Tower Intel® Celeron® 1 GB DDR3L 8 TB HDD QNAP Turbo System White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18022
Info modified on:
07 Mar 2024, 15:34:52
Short summary description QNAP TS-251 NAS Tower Intel® Celeron® 1 GB DDR3L 8 TB HDD QNAP Turbo System White:

QNAP TS-251, NAS, Tower, Intel® Celeron®, 1 GB, DDR3L, 8 TB

Long summary description QNAP TS-251 NAS Tower Intel® Celeron® 1 GB DDR3L 8 TB HDD QNAP Turbo System White:

QNAP TS-251. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor frequency: 2,41 GHz. Internal memory: 1 GB, Internal memory type: DDR3L. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.