QNAP logo

QNAP TES-3085U NAS Rack (2U) Intel® Xeon® D D-1548 16 GB DDR4 0 TB QNAP Enterprise System Black

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94749
Info modified on:
22 Feb 2024, 20:14:20
Short summary description QNAP TES-3085U NAS Rack (2U) Intel® Xeon® D D-1548 16 GB DDR4 0 TB QNAP Enterprise System Black:

QNAP TES-3085U, NAS, Rack (2U), Intel® Xeon® D, D-1548, 16 GB, DDR4

Long summary description QNAP TES-3085U NAS Rack (2U) Intel® Xeon® D D-1548 16 GB DDR4 0 TB QNAP Enterprise System Black:

QNAP TES-3085U. Type: NAS. Chassis type: Rack (2U). Device class: Large Enterprise Business. Processor family: Intel® Xeon® D, Processor model: D-1548, Processor frequency: 2 GHz. Internal memory: 16 GB, Internal memory type: DDR4. Total installed storage capacity: 0 TB. Operating system installed: QNAP Enterprise System

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.