Princess logo

Princess 492984 Rectangular Set 1,1 L Green, Transparent 2 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52857
Info modified on:
05 Aug 2022, 20:15:13
Short summary description Princess 492984 Rectangular Set 1,1 L Green, Transparent 2 pc(s):

Princess 492984, Set, Rectangular, 1,1 L, Green, Transparent, Glass, Plastic, 200 °C

Long summary description Princess 492984 Rectangular Set 1,1 L Green, Transparent 2 pc(s):

Princess 492984. Type: Set, Form factor: Rectangular, Capacity: 1,1 L. Package width: 150 mm, Package depth: 210 mm, Package height: 230 mm. Quantity per pack: 2 pc(s). Number of cartons per pallet layer: 20 pc(s), Number of layers per pallet: 1 pc(s), Number of cartons per pallet: 20 pc(s)

Reasons to buy
Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.