Princess logo

Princess 212042 soup maker Stainless steel 1,5 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102658
Info modified on:
06 Apr 2025, 13:41:28
End of life date:
25 Jun 2024
Short summary description Princess 212042 soup maker Stainless steel 1,5 L:

Princess 212042, 1,5 L, Blender style, Stainless steel, White, Stainless steel, 950 W, 2 kg

Long summary description Princess 212042 soup maker Stainless steel 1,5 L:

Princess 212042. Capacity: 1,5 L, Style: Blender style, Product colour: Stainless steel, White. Material: Stainless steel. Heating power: 950 W. Weight: 2 kg. Package width: 205 mm, Package depth: 245 mm, Package height: 345 mm

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.