Princess logo

Princess 144000 7 2 slice(s) 800 W White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41048
Info modified on:
26 Mar 2024, 14:54:24
End of life date:
05 Jan 2018
Short summary description Princess 144000 7 2 slice(s) 800 W White:

Princess 144000, 2 slice(s), White, 800 W, 220 - 240 V

Long summary description Princess 144000 7 2 slice(s) 800 W White:

Princess 144000. Number of slices: 2 slice(s), Product colour: White. Power: 800 W, AC input voltage: 220 - 240 V

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.