Plustek logo

Plustek BookReader V200 Flatbed scanner 1200 x 2400 DPI A4 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103250
Info modified on:
26 Jun 2024, 05:51:10
End of life date:
31 Oct 2022
Short summary description Plustek BookReader V200 Flatbed scanner 1200 x 2400 DPI A4 Black:

Plustek BookReader V200, 216 x 297 mm, 1200 x 2400 DPI, 48 bit, 16 bit, 8,5 ppm, 8,5 ppm

Long summary description Plustek BookReader V200 Flatbed scanner 1200 x 2400 DPI A4 Black:

Plustek BookReader V200. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 2400 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CCD, Daily duty cycle (max): 2500 pages, Scan drivers: TWAIN. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.