Philips logo

Philips XU7100/01 robot vacuum 3 L Dust bag Black, Gold

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21278
Info modified on:
20 May 2025, 05:20:32
Short summary description Philips XU7100/01 robot vacuum 3 L Dust bag Black, Gold:

Philips XU7100/01, Dust bag, Black, Gold, Acrylonitrile butadiene styrene (ABS), 3 L, 66 dB, 0,26 L

Long summary description Philips XU7100/01 robot vacuum 3 L Dust bag Black, Gold:

Philips XU7100/01. Dust container type: Dust bag, Product colour: Black, Gold, Housing material: Acrylonitrile butadiene styrene (ABS). Dust capacity (total): 3 L, Noise level: 66 dB, Dust capacity (vacuum cleaner): 0,26 L. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 5200 mAh, Runtime: 180 min. Diameter: 35 cm, Height: 97 mm, Width: 350 mm. Package width: 399 mm, Package depth: 469 mm, Package height: 534 mm

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.