Philips logo

Philips XL4952S/05 telephone DECT telephone Caller ID

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83296
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips XL4952S/05 telephone DECT telephone Caller ID:

Philips XL4952S/05, DECT telephone, Wireless handset, Speakerphone, 50 entries, Caller ID

Long summary description Philips XL4952S/05 telephone DECT telephone Caller ID:

Philips XL4952S/05. Type: DECT telephone, Handset type: Wireless handset. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Caller ID. Display diagonal: 4,83 cm (1.9"). Number of handsets included: 2

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.