Philips Marathon Ultimate XB9125/07, 650 W, Cylinder vacuum, Dry, Bagless, 2,2 L, Allergy filter
Philips Marathon Ultimate XB9125/07. Maximum input power: 650 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2,2 L. Vacuum air filtering: Allergy filter, Dirt separating method: Cyclonic, Noise level: 78 dB. Product colour: Black