Philips 2000 series XB2062/01, 1800 W, Cylinder vacuum, Dry, Bagless, 1,3 L, Philips Super Clean Air
Philips 2000 series XB2062/01. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1,3 L. Vacuum air filtering: Philips Super Clean Air, Dirt separating method: Filtering, Noise level: 82 dB. Product colour: Blue, Peach