Philips logo

Philips WP3811/01 water filter Direct-flow White

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111380
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips WP3811/01 water filter Direct-flow White:

Philips WP3811/01, Direct-flow, White

Long summary description Philips WP3811/01 water filter Direct-flow White:

Philips WP3811/01. Water filter type: Direct-flow, Product colour: White, Material: Plastic. Product dimensions (WxHxD): 137 x 105 x 60 mm, Weight: 230 g. Country of origin: Japan, Bacteria removal rate: 99,99%

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.