Philips logo

Philips TLV710/93 tablet Rockchip 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 5.1 Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20883
Info modified on:
25 Jul 2023, 10:15:06
Short summary description Philips TLV710/93 tablet Rockchip 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 5.1 Grey:

Philips TLV710/93, 17,8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android 5.1, Grey

Long summary description Philips TLV710/93 tablet Rockchip 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 5.1 Grey:

Philips TLV710/93. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1,3 GHz, Processor family: Rockchip, Processor model: RK3128. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0,3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 240 g. Operating system installed: Android 5.1. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.