Philips logo

Philips TPV ST 702 BK Headset True Wireless Stereo (TWS) In-ear Calls/Music Bluetooth Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191042
Info modified on:
25 Jul 2024, 13:29:33
Short summary description Philips TPV ST 702 BK Headset True Wireless Stereo (TWS) In-ear Calls/Music Bluetooth Black:

Philips TPV ST 702 BK, True Wireless Stereo (TWS), 20 - 20000 Hz, Calls/Music, 64 g, Headset, Black

Long summary description Philips TPV ST 702 BK Headset True Wireless Stereo (TWS) In-ear Calls/Music Bluetooth Black:

Philips TPV ST 702 BK. Product type: Headset. Connectivity technology: True Wireless Stereo (TWS), Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Cable length: 0,08 m. Weight: 64 g. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.