Philips logo

Philips SPN5087E/10 surge protector Black 8 AC outlet(s) 3 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32627
Info modified on:
14 Mar 2024, 19:30:21
Short summary description Philips SPN5087E/10 surge protector Black 8 AC outlet(s) 3 m:

Philips SPN5087E/10, 360 J, 8 AC outlet(s), Black, Coax, Modem, Network, Telephone, 3 m, 906 g

Long summary description Philips SPN5087E/10 surge protector Black 8 AC outlet(s) 3 m:

Philips SPN5087E/10. Surge energy rating: 360 J, AC outlets quantity: 8 AC outlet(s). Product colour: Black, Surge protection features: Coax, Modem, Network, Telephone. Cable length: 3 m, Weight: 906 g, Width: 150 mm. Package width: 160 mm, Package depth: 55 mm, Package height: 406 mm. Number of products included: 1 pc(s)

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.