Philips logo

Philips SPF1017/10 digital photo frame Black 17,8 cm (7")

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71113
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SPF1017/10 digital photo frame Black 17,8 cm (7"):

Philips SPF1017/10, 17,8 cm (7"), 480 x 234 pixels, LCD, 250 cd/m², 300:1, 16:9

Long summary description Philips SPF1017/10 digital photo frame Black 17,8 cm (7"):

Philips SPF1017/10. Display diagonal: 17,8 cm (7"), Display resolution: 480 x 234 pixels, Display: LCD. Image formats supported: JPG. Internal memory: 512 MB, Compatible memory cards: SD, SDHC. Interface: USB 2.0. Photo edit: Copy, Delete, Rotate, Zoom & crop

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.