Philips logo

Philips SPD2413BD/10 optical disc drive

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27546
Info modified on:
14 Mar 2024, 19:14:43
Short summary description Philips SPD2413BD/10 optical disc drive:

Philips SPD2413BD/10, 2 MB, 25 W, 20x, 24x, 48x, 8x

Long summary description Philips SPD2413BD/10 optical disc drive:

Philips SPD2413BD/10. Drive device, buffer size: 2 MB, Power consumption (typical): 25 W. DVD+R write speed: 20x, CD rewrite speed: 24x, CD-R write speed: 48x. CD-R read speed: 48x, DVD-RAM read speed: 12x, DVD-ROM read speed: 16x. Access time: 160 ms. Weight: 0,9 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.