Philips logo

Philips SPA2100/93 loudspeaker 2-way Black Wired

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70706
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SPA2100/93 loudspeaker 2-way Black Wired:

Philips SPA2100/93, 2-way, 1.0 channels, Wired, 0 Ω, Black

Long summary description Philips SPA2100/93 loudspeaker 2-way Black Wired:

Philips SPA2100/93. Recommended usage: Laptop / Netbook. Speaker type: 2-way, Audio output channels: 1.0 channels, Number of drivers: 1. Connectivity technology: Wired. Impedance: 0 Ω. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.