Philips logo

Philips SHL3300BK/10 headphones/headset Wired Head-band Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36933
Info modified on:
14 Mar 2024, 17:19:58
Short summary description Philips SHL3300BK/10 headphones/headset Wired Head-band Black:

Philips SHL3300BK/10, Wired, 18 - 25000 Hz, 316,5 g, Headphones, Black

Long summary description Philips SHL3300BK/10 headphones/headset Wired Head-band Black:

Philips SHL3300BK/10. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 18 - 25000 Hz. Cable length: 1,5 m. Weight: 316,5 g. Product colour: Black

Reasons to buy
3D tour
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.