Philips SHG8010/00, Wired, 15 - 22000 Hz, Gaming, Headphones, Black, Metallic
Philips SHG8010/00. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 15 - 22000 Hz. Cable length: 1,2 m, Product colour: Black, Metallic