Philips SHE9750/98, Wired, 5 - 23500 Hz, 11 g, Headphones, Black
Philips SHE9750/98. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 5 - 23500 Hz. Cable length: 1,2 m. Weight: 11 g. Product colour: Black