Philips logo

Philips SHE3200PP/27 headphones/headset Wired In-ear Purple

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44466
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SHE3200PP/27 headphones/headset Wired In-ear Purple:

Philips SHE3200PP/27, Wired, 8 - 24000 Hz, 13 g, Headphones, Purple

Long summary description Philips SHE3200PP/27 headphones/headset Wired In-ear Purple:

Philips SHE3200PP/27. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 8 - 24000 Hz. Cable length: 1 m. Weight: 13 g. Product colour: Purple

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.