Philips SHC8535/05, Wireless, 10 - 22000 Hz, 407 g, Headphones, Black, Stainless steel
Philips SHC8535/05. Product type: Headphones. Connectivity technology: Wireless. Headphone frequency: 10 - 22000 Hz. Weight: 407 g. Product colour: Black, Stainless steel