Philips SHC5112/10, Wireless, 20 - 20000 Hz, Music, Headphones, Black
Philips SHC5112/10. Product type: Headphones. Connectivity technology: Wireless. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 100 m. Product colour: Black