Philips SHC2000, Wireless, 18 - 20000 Hz, Music, 507 g, Headphones, Black
Philips SHC2000. Product type: Headphones. Connectivity technology: Wireless. Recommended usage: Music. Headphone frequency: 18 - 20000 Hz. Wireless range: 7 m. Weight: 507 g. Product colour: Black