Philips logo

Philips SHB6250/00 headphones/headset Wireless Head-band Calls/Music Bluetooth Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121155
Info modified on:
14 Dec 2022, 17:38:00
Philips SHB6250/00 user manual (900 KB)
Product Brochure/Datasheet (782 KB)
Retail Trade Leaflet (175 KB)
Short summary description Philips SHB6250/00 headphones/headset Wireless Head-band Calls/Music Bluetooth Black:

Philips SHB6250/00, Wireless, 8 - 22000 Hz, Calls/Music, 120 g, Headset, Black

Long summary description Philips SHB6250/00 headphones/headset Wireless Head-band Calls/Music Bluetooth Black:

Philips SHB6250/00. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 8 - 22000 Hz. Wireless range: 10 m. Weight: 120 g. Product colour: Black

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.