Philips logo

Philips SHB5800BK/00 headphones/headset Wireless In-ear Calls/Music Bluetooth Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87405
Info modified on:
14 Mar 2024, 18:32:10
Philips SHB5800BK/00 user manual (729 KB)
Product Brochure/Datasheet (320 KB)
Quick start Guide (6.4 MB)
Retail Trade Leaflet (81 KB)
Short summary description Philips SHB5800BK/00 headphones/headset Wireless In-ear Calls/Music Bluetooth Black:

Philips SHB5800BK/00, Wireless, 8 - 22000 Hz, Calls/Music, 15 g, Headphones, Black

Long summary description Philips SHB5800BK/00 headphones/headset Wireless In-ear Calls/Music Bluetooth Black:

Philips SHB5800BK/00. Product type: Headphones. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 8 - 22000 Hz. Wireless range: 10 m. Weight: 15 g. Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.