Philips SHB5500WT/00, Wireless, 10 - 22000 Hz, Calls/Music, 118 g, Headset, White
Philips SHB5500WT/00. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 10 - 22000 Hz. Wireless range: 15 m. Weight: 118 g. Product colour: White