Philips logo

Philips amBX SGC5101BD/27 Gaming Controller

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by   Philips
Product views:
28192
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips amBX SGC5101BD/27 Gaming Controller:

Philips amBX SGC5101BD/27, 371 mm, 291 mm, 357 mm, 3,85 kg, 8,66 kg, 14,6 x 11,5 x 14,1 mm

Long summary description Philips amBX SGC5101BD/27 Gaming Controller:

Philips amBX SGC5101BD/27. Package width: 371 mm, Package depth: 291 mm, Package height: 357 mm. Master (outer) case weight: 8,66 kg. Package dimensions (WxDxH): 14,6 x 11,5 x 14,1 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.