Philips logo

Philips GoGear SA4ARA08KF/97 MP3/MP4 player 8 GB Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74143
Info modified on:
08 Mar 2024, 09:07:54
Philips SA4ARA08KF/97 user manual (888 KB)
Quick start guide (822 KB)
Short summary description Philips GoGear SA4ARA08KF/97 MP3/MP4 player 8 GB Black:

Philips GoGear SA4ARA08KF/97, MP4 player, 8 GB, LCD, USB 2.0, FM radio, Black

Long summary description Philips GoGear SA4ARA08KF/97 MP3/MP4 player 8 GB Black:

Philips GoGear SA4ARA08KF/97. Type: MP4 player. Total storage capacity: 8 GB. Display: LCD. Interface: USB 2.0. FM radio. Voice recording. Continuous audio playback time: 26 h. Weight: 65 g. Product colour: Black

Reasons to buy
3D tour
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.