Philips logo

Philips GoGear LUXE SA2420BT/97 MP3/MP4 player MP3 player 2 GB Black, Red

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23443
Info modified on:
14 Mar 2024, 19:44:43
Short summary description Philips GoGear LUXE SA2420BT/97 MP3/MP4 player MP3 player 2 GB Black, Red:

Philips GoGear LUXE SA2420BT/97, MP3 player, 2 GB, LCD, USB 2.0, FM radio, Black, Red

Long summary description Philips GoGear LUXE SA2420BT/97 MP3/MP4 player MP3 player 2 GB Black, Red:

Philips GoGear LUXE SA2420BT/97. Type: MP3 player. Total storage capacity: 2 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Continuous audio playback time: 10 h. Product colour: Black, Red. Headphones included

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.