Philips logo

Philips GoGear SA1916/97 MP3/MP4 player MP3 player 1 GB Black, Blue

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72590
Info modified on:
14 Mar 2024, 19:15:00
Short summary description Philips GoGear SA1916/97 MP3/MP4 player MP3 player 1 GB Black, Blue:

Philips GoGear SA1916/97, MP3 player, 1 GB, LCD, USB 2.0, FM radio, Black, Blue

Long summary description Philips GoGear SA1916/97 MP3/MP4 player MP3 player 1 GB Black, Blue:

Philips GoGear SA1916/97. Type: MP3 player. Total storage capacity: 1 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 27 h. Weight: 34 g. Product colour: Black, Blue. Headphones included

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.