Philips logo

Philips SHAVER Series 9000 S9973/95 men's shaver Rotation shaver Trimmer Chrome, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10507
Info modified on:
07 Aug 2025, 02:34:36
Short summary description Philips SHAVER Series 9000 S9973/95 men's shaver Rotation shaver Trimmer Chrome, Silver:

Philips SHAVER Series 9000 S9973/95, Rotation shaver, Chrome, Silver, Buttons, SkinAnalyst, SH91, 2 year(s)

Long summary description Philips SHAVER Series 9000 S9973/95 men's shaver Rotation shaver Trimmer Chrome, Silver:

Philips SHAVER Series 9000 S9973/95. Shaver system: Rotation shaver, Product colour: Chrome, Silver, Control type: Buttons. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Package type: Gift box. Quantity per pack: 1 pc(s)

3D tour
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.