Philips logo

Philips Norelco SHAVER Series 9000 S9321/89 men's shaver Rotation shaver Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48175
Info modified on:
11 Jul 2022, 13:46:44
Short summary description Philips Norelco SHAVER Series 9000 S9321/89 men's shaver Rotation shaver Black, Grey:

Philips Norelco SHAVER Series 9000 S9321/89, Rotation shaver, Black, Grey, SH90, 2 year(s), AC/Battery, Lithium-Ion (Li-Ion)

Long summary description Philips Norelco SHAVER Series 9000 S9321/89 men's shaver Rotation shaver Black, Grey:

Philips Norelco SHAVER Series 9000 S9321/89. Shaver system: Rotation shaver, Product colour: Black, Grey, Shaving head replacement(s) model: SH90. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.