Philips 8000 series S8950/91, Rotation shaver, Blue, Grey, SH90, 1 year(s), AC/Battery, Lithium-Ion (Li-Ion)
Philips 8000 series S8950/91. Shaver system: Rotation shaver, Product colour: Blue, Grey, Shaving head replacement(s) model: SH90. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 50 min. Package type: Box. Quantity per pack: 1 pc(s), Attachment combs: Beard. Handle(s) features: Ergonomic