Philips logo

Philips SHAVER Series 5000 S5898/17 men's shaver Rotation shaver Trimmer Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28487
Info modified on:
16 May 2025, 05:22:07
Short summary description Philips SHAVER Series 5000 S5898/17 men's shaver Rotation shaver Trimmer Black:

Philips SHAVER Series 5000 S5898/17, Rotation shaver, Black, Buttons, LED, Battery/USB, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 5000 S5898/17 men's shaver Rotation shaver Trimmer Black:

Philips SHAVER Series 5000 S5898/17. Shaver system: Rotation shaver, Product colour: Black, Control type: Buttons. Power source: Battery/USB, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Package type: Gift box. Quantity per pack: 1 pc(s), Attachment combs: Beard

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.