Philips logo

Philips AquaTouch S5620/41 men's shaver Rotation shaver Trimmer Blue, Charcoal

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129533
Info modified on:
14 Mar 2024, 19:25:47
Short summary description Philips AquaTouch S5620/41 men's shaver Rotation shaver Trimmer Blue, Charcoal:

Philips AquaTouch S5620/41, Rotation shaver, Blue, Charcoal, Super Lift & Cut, LED, AC/Battery, Lithium-Ion (Li-Ion)

Long summary description Philips AquaTouch S5620/41 men's shaver Rotation shaver Trimmer Blue, Charcoal:

Philips AquaTouch S5620/41. Shaver system: Rotation shaver, Product colour: Blue, Charcoal, Shaving system technologies: Super Lift & Cut. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Handle(s) features: Ergonomic, Cordless shaving: 50 min

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.