Philips logo

Philips SHAVER Series 3000 S3120/06 men's shaver Rotation shaver Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
230890
Info modified on:
10 May 2025, 05:43:53
Philips S3120/06 user manual (6.9 MB)
Important Information Manual (2.1 MB)
Product Brochure/Datasheet (494 KB)
Retail Trade Leaflet (155 KB)
Short summary description Philips SHAVER Series 3000 S3120/06 men's shaver Rotation shaver Black:

Philips SHAVER Series 3000 S3120/06, Rotation shaver, Black, ComfortCut Blade System, SH30, 2 year(s), AC/Battery

Long summary description Philips SHAVER Series 3000 S3120/06 men's shaver Rotation shaver Black:

Philips SHAVER Series 3000 S3120/06. Shaver system: Rotation shaver, Product colour: Black, Shaving system technologies: ComfortCut Blade System. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 45 min. Package width: 159 mm, Package depth: 70 mm, Package height: 232 mm. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic, Country of origin: Netherlands

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.