Philips logo

Philips 1000 series S1520/41 men's shaver Rotation shaver Trimmer Black, Charcoal, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117310
Info modified on:
10 Apr 2025, 06:00:27
Short summary description Philips 1000 series S1520/41 men's shaver Rotation shaver Trimmer Black, Charcoal, Grey:

Philips 1000 series S1520/41, Rotation shaver, Black, Charcoal, Grey, SH30, 2 year(s), Battery, Lithium-Ion (Li-Ion)

Long summary description Philips 1000 series S1520/41 men's shaver Rotation shaver Trimmer Black, Charcoal, Grey:

Philips 1000 series S1520/41. Shaver system: Rotation shaver, Product colour: Black, Charcoal, Grey, Shaving head replacement(s) model: SH30. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 45 min. Package width: 159 mm, Package depth: 70 mm, Package height: 232 mm. Quantity per pack: 1 pc(s), Attachment combs: Nose. Handle(s) features: Ergonomic, Country of origin: Netherlands

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.